MACOM RF and Wireless - RF Amplifiers MAAL-011151-DIE

Description
DISTRIBUTED AMPLIFIER, DIE, LOW
Description
DISTRIBUTED AMPLIFIER, DIE, LOW

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011151-DIE
RF and Wireless - RF Amplifiers MAAL-011151-DIE
DISTRIBUTED AMPLIFIER, DIE, LOW

DISTRIBUTED AMPLIFIER, DIE, LOW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MAAL-011151-DIE
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622H6820XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DCS, GSM, ISM
Frequency Range 500 to 6000 MHz
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details