MACOM RF Amplifiers A79

Description
RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A79-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A79-ND
RF Amplifiers 1465-A79-ND
RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 350MHz TO-8

Buy Now Datasheet
Gain Block - A79 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A79
Gain Block A79
The A79 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

The A79 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network is used for temperature-stable performance, in addition to an RF Choke, used for power supply decoupling. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A79 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A79
RF and Wireless - RF Amplifiers A79
IC RF AMP GPS 2MHZ-350MHZ TO8

IC RF AMP GPS 2MHZ-350MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A79-ND A79 A79
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 350 MHz 5 to 300 MHz 2 to 350 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
View Details
Sky5® Front End Module for LTE and NR - SKY58281-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details