MACOM RF Amplifiers MAAM-011101-TR1000

Description
RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1283-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1283-6-ND
RF Amplifiers 1465-1283-6-ND
RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)

RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)

Buy Now Datasheet
RF Amplifiers - 1465-1283-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1283-2-ND
RF Amplifiers 1465-1283-2-ND
RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)

RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)

Buy Now Datasheet
RF Amplifiers - 1465-1283-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1283-1-ND
RF Amplifiers 1465-1283-1-ND
RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)

RF Amplifier IC General Purpose 4GHz ~ 20GHz 6-TDFN (1.5x1.2)

Buy Now Datasheet
RF & MW Power Amplifier - MAAM-011101-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAM-011101-TR1000
RF & MW Power Amplifier MAAM-011101-TR1000
The MAAM-011101 operates from 4 to 20 GHz and features 16 dB typical gain and +18 dBm of output power. The input and output are fully matched to 50 Ω with a typical return loss better than 12 dB. Small signal linearity is typically +30 dBm and reverse isolation better than 28 dB. This device requires a minimum of +5V, typically +8V, and maximum +10V for standard operation. Typical current is 45 mA.

The MAAM-011101 operates from 4 to 20 GHz and features 16 dB typical gain and +18 dBm of output power. The input and output are fully matched to 50 Ω with a typical return loss better than 12 dB. Small signal linearity is typically +30 dBm and reverse isolation better than 28 dB. This device requires a minimum of +5V, typically +8V, and maximum +10V for standard operation. Typical current is 45 mA.

Supplier's Site Datasheet
RF Amplifiers - MAAM-011101-TR1000 - 1211541-MAAM-011101-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MAAM-011101-TR1000
1211541-MAAM-011101-TR1000
RF Amplifiers - MAAM-011101-TR1000 1211541-MAAM-011101-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211541-MAAM-011101- TR1000 Packaging: Reel Frequency: 4GHz ~ 20GHz Gain: 16dB Supply Current: 45mA Noise Figure: 4dB P1dB: 18dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 6-TDFN (1.5x1.2) Manufacturer Homepage: www.macomtech.com Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V ~ 12V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211541-MAAM-011101-TR1000
Packaging: Reel
Frequency: 4GHz ~ 20GHz
Gain: 16dB
Supply Current: 45mA
Noise Figure: 4dB
P1dB: 18dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 6-TDFN (1.5x1.2)
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 12V

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011101-TR1000
IC RF AMP GPS 4GHZ-20GHZ 6TDFN

IC RF AMP GPS 4GHZ-20GHZ 6TDFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1283-6-ND MAAM-011101-TR1000 1211541-MAAM-011101-TR1000 MAAM-011101-TR1000
Product Name RF Amplifiers RF & MW Power Amplifier RF Amplifiers - MAAM-011101-TR1000 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 4000 to 20000 MHz 4000 to 20000 MHz 4000 to 20000 MHz 4000 to 20000 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8833SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details