MACOM RF Amplifiers MAAL-011181-TR0500

Description
IC RF AMP ISM 9KHZ-20GHZ 32PQFN
Request a Quote Datasheet
Description
IC RF AMP ISM 9KHZ-20GHZ 32PQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011181-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP ISM 9KHZ-20GHZ 32PQFN

IC RF AMP ISM 9KHZ-20GHZ 32PQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAL-011181-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP ISM 9KHZ-20GHZ 32PQFN

IC RF AMP ISM 9KHZ-20GHZ 32PQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAL-011181-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP ISM 9KHZ-20GHZ 32PQFN

IC RF AMP ISM 9KHZ-20GHZ 32PQFN

Buy Now Datasheet
RF & MW LNA - MAAL-011181-TR0500 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011181 is a wideband distributed low noise amplifier with an operating frequency range of 9 kHz to 20 GHz. This LNA typically has a 2.5 dB noise figure, 15 dB gain, 29 dBm output IP3, 19 dBm output P1dB, and 21 dBm P3dB. Only a single bias supply voltage of 5 V is required to bias the LNA. The typical current draw is 125 mA. No external matching components are required, but external biasing components are needed. Large capacitors for bypassing are required on CBIAS1 and CBIAS2 for low frequency operation. An RF choke and blocking capacitor should be added to the RF output pin to bias the amplifier. 5 V must be applied to VBIASwhile VDD can vary. The MAAL-011181 is designed for wideband low noise applications such as test equipment. The 5 mm, 32 lead PQFN package is lead free and RoHS compliant. This LNA is also available in die form under part number MAAL-011181-DIE.

The MAAL-011181 is a wideband distributed low noise amplifier with an operating frequency range of 9 kHz to 20 GHz. This LNA typically has a 2.5 dB noise figure, 15 dB gain, 29 dBm output IP3, 19 dBm output P1dB, and 21 dBm P3dB. Only a single bias supply voltage of 5 V is required to bias the LNA. The typical current draw is 125 mA.

No external matching components are required, but external biasing components are needed. Large capacitors for bypassing are required on CBIAS1 and CBIAS2 for low frequency operation. An RF choke and blocking capacitor should be added to the RF output pin to bias the amplifier. 5 V must be applied to VBIASwhile VDD can vary.

The MAAL-011181 is designed for wideband low noise applications such as test equipment. The 5 mm, 32 lead PQFN package is lead free and RoHS compliant. This LNA is also available in die form under part number MAAL-011181-DIE.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MAAL-011181-TR0500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011181-TR0500
RF and Wireless - RF Amplifiers MAAL-011181-TR0500
IC RF AMP ISM 9KHZ-20GHZ 32PQFN

IC RF AMP ISM 9KHZ-20GHZ 32PQFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAL-011181-TR0500TR-ND MAAL-011181-TR0500 MAAL-011181-TR0500
Product Name RF Amplifiers RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications ISM
Frequency Range 0.0090 to 20000 MHz 0.0090 to 20000 MHz 0.0090 to 20000 MHz
Minimum Gain 14.5 dB ? to 14.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1X+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details