MACOM RF Amplifiers MAAL-011155-TR0100

Description
IC RF AMP RADAR 6GHZ-12GHZ 16QFN
Request a Quote Datasheet
Description
IC RF AMP RADAR 6GHZ-12GHZ 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011155-TR0100CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 6GHZ-12GHZ 16QFN

IC RF AMP RADAR 6GHZ-12GHZ 16QFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAL-011155-TR0100DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 6GHZ-12GHZ 16QFN

IC RF AMP RADAR 6GHZ-12GHZ 16QFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAL-011155-TR0100TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP RADAR 6GHZ-12GHZ 16QFN

IC RF AMP RADAR 6GHZ-12GHZ 16QFN

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011155-TR0100
RF and Wireless - RF Amplifiers MAAL-011155-TR0100
IC RF AMP RADAR 6GHZ-12GHZ 16QFN

IC RF AMP RADAR 6GHZ-12GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAL-011155-TR0100CT-ND MAAL-011155-TR0100
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10H1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details