MACOM RF Amplifiers A67

Description
RF Amplifier IC General Purpose 10MHz ~ 900MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 900MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A67-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A67-ND
RF Amplifiers 1465-A67-ND
RF Amplifier IC General Purpose 10MHz ~ 900MHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 900MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A67 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A67
RF and Wireless - RF Amplifiers A67
IC RF AMP GPS 10MHZ-900MHZ TO8

IC RF AMP GPS 10MHZ-900MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A67-ND A67
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 900 MHz 10 to 900 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details