CMPA801B030F1 is a packaged, 35 W HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA801B030F1 operates from 8-12 GHz and targets pulsed radar systems supporting both defense and commercial applications. With 2 stages of gain, this high performance amplifier provides 19 dB of large signal gain and 35% efficiency to support lower system DC power requirements and simplify system thermal management solutions. Packaged in a bolt-down, flange package, the CMPA801B030F1 also supports superior thermal management to allow for simplified system cooling requirements.
GAN MMIC 30W 28V 8.0-11.0GHZ
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA801B030F1 | 1465-CMPA801B030F1-ND |
| Product Name | RF & MW Power Amplifier | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 8000 to 12000 MHz | 8000 to 11000 MHz |
| Maximum Gain | 25 dB | 23 dB |
| Package Type | Flanged | 440213 |
| Operating Voltage | 28 volts | 28 volts |