MACOM RF and Wireless - RF Amplifiers CA45

Description
Win Source Part Number: 1378111-CA45 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Series: CA45 Package: Tray Product Status: Active RF Type: General Purpose Frequency: 1GHz ~ 4GHz Package / Case: Module, SMA Connectors Voltage - Supply: 15V Gain: 17.5dB P1dB: 19.5dBm Noise Figure: 4dB Current - Supply: 120mA Test Frequency: 1GHz ~ 4GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1378111-CA45 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Series: CA45 Package: Tray Product Status: Active RF Type: General Purpose Frequency: 1GHz ~ 4GHz Package / Case: Module, SMA Connectors Voltage - Supply: 15V Gain: 17.5dB P1dB: 19.5dBm Noise Figure: 4dB Current - Supply: 120mA Test Frequency: 1GHz ~ 4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1378111-CA45 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1378111-CA45
RF and Wireless - RF Amplifiers 1378111-CA45
Win Source Part Number: 1378111-CA45 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Series: CA45 Package: Tray Product Status: Active RF Type: General Purpose Frequency: 1GHz ~ 4GHz Package / Case: Module, SMA Connectors Voltage - Supply: 15V Gain: 17.5dB P1dB: 19.5dBm Noise Figure: 4dB Current - Supply: 120mA Test Frequency: 1GHz ~ 4GHz

Win Source Part Number: 1378111-CA45
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Series: CA45
Package: Tray
Product Status: Active
RF Type: General Purpose
Frequency: 1GHz ~ 4GHz
Package / Case: Module, SMA Connectors
Voltage - Supply: 15V
Gain: 17.5dB
P1dB: 19.5dBm
Noise Figure: 4dB
Current - Supply: 120mA
Test Frequency: 1GHz ~ 4GHz

Buy Now Datasheet
RF Amplifiers - 1465-CA45-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA45-ND
RF Amplifiers 1465-CA45-ND
RF Amplifier IC General Purpose 1GHz ~ 4GHz

RF Amplifier IC General Purpose 1GHz ~ 4GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA45
RF and Wireless - RF Amplifiers CA45
IC RF AMP GPS 1GHZ-4GHZ

IC RF AMP GPS 1GHZ-4GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1378111-CA45 1465-CA45-ND CA45
Product Name RF and Wireless - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 1000 to 4000 MHz 1000 to 4000 MHz 1000 to 4000 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Noise Figure 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - PTMA180402FL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-34265-8
View Details