MACOM RF & MW Power Amplifier CMPA1C1D080F

Description
CMPA1C1D080F is a packaged, 90 W HPA utilizing high performance, 0.25um GaN on SiC production process. With a 12.75 - 13.25 GHz operating frequency range targeting satellite communications, the CMPA1C1D080F offers 3rd-order intermodulation performance of -30 dBc at 20 W of total output power. For exceptional thermal management, the HPA is offered in a bolt-down, flange package.
Request a Quote
Description
CMPA1C1D080F is a packaged, 90 W HPA utilizing high performance, 0.25um GaN on SiC production process. With a 12.75 - 13.25 GHz operating frequency range targeting satellite communications, the CMPA1C1D080F offers 3rd-order intermodulation performance of -30 dBc at 20 W of total output power. For exceptional thermal management, the HPA is offered in a bolt-down, flange package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA1C1D080F - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA1C1D080F
RF & MW Power Amplifier CMPA1C1D080F
CMPA1C1D080F is a packaged, 90 W HPA utilizing high performance, 0.25um GaN on SiC production process. With a 12.75 - 13.25 GHz operating frequency range targeting satellite communications, the CMPA1C1D080F offers 3rd-order intermodulation performance of -30 dBc at 20 W of total output power. For exceptional thermal management, the HPA is offered in a bolt-down, flange package.

CMPA1C1D080F is a packaged, 90 W HPA utilizing high performance, 0.25um GaN on SiC production process. With a 12.75 - 13.25 GHz operating frequency range targeting satellite communications, the CMPA1C1D080F offers 3rd-order intermodulation performance of -30 dBc at 20 W of total output power. For exceptional thermal management, the HPA is offered in a bolt-down, flange package.

Supplier's Site
RF and Wireless - RF Amplifiers - CMPA1C1D080F - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMPA1C1D080F
RF and Wireless - RF Amplifiers CMPA1C1D080F
80W, 40V GAN MMIC POWER AMP

80W, 40V GAN MMIC POWER AMP

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number CMPA1C1D080F CMPA1C1D080F
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 12750 to 13250 MHz 12750 to 13250 MHz
Maximum Gain 25.3 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-51+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - SE2605L-R - 091240-SE2605L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers