AMPLIFIER,18-26 GHZ,4MM-16LD-QFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-MAAL-FR1270TR-ND | MAAL-FR1270 |
| Product Name | RF Amplifiers | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional | Low Noise Amplifier |
| Applications | SATCOM; Radar, SATCOM | |
| Frequency Range | 18000 to 26000 MHz | |
| Minimum Gain | 16 dB | |
| Maximum Gain | 16 dB |