MACOM RF Amplifiers CA59-1

Description
RF Amplifier IC General Purpose 2MHz ~ 800MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 800MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA59-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA59-1-ND
RF Amplifiers 1465-CA59-1-ND
RF Amplifier IC General Purpose 2MHz ~ 800MHz

RF Amplifier IC General Purpose 2MHz ~ 800MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA59-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA59-1
RF and Wireless - RF Amplifiers CA59-1
IC RF AMP GPS 2MHZ-800MHZ SMA

IC RF AMP GPS 2MHZ-800MHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA59-1-ND CA59-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 800 MHz 2 to 800 MHz
Minimum Gain 10.5 dB ? to 10.5 dB
Maximum Gain 10.5 dB 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
Dual Band 802.11n WLAN/BT Front-End - SE5501L - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; QFN, 30-pin
View Details