MACOM RF Amplifiers CRA66

Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CRA66-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CRA66-ND
RF Amplifiers 1465-CRA66-ND
RF Amplifier IC General Purpose 5MHz ~ 1GHz

RF Amplifier IC General Purpose 5MHz ~ 1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CRA66 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CRA66
RF and Wireless - RF Amplifiers CRA66
IC RF AMP GPS 5MHZ-1GHZ

IC RF AMP GPS 5MHZ-1GHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CRA66-ND CRA66
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1000 MHz 5 to 1000 MHz
Minimum Gain 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG604-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details