MACOM mmW General Purpose Amplifier MAAM-011238-DIE

Description
MAAM-011238-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 67.5 GHz. The amplifier provides 14 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power @ 30 GHz. It is matched to 50 Ω with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6V and 135 mA. MAAM-011238-DIE is suitable for a wide range of applications in instrumentation and communication systems.
Request a Quote Datasheet
Description
MAAM-011238-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 67.5 GHz. The amplifier provides 14 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power @ 30 GHz. It is matched to 50 Ω with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6V and 135 mA. MAAM-011238-DIE is suitable for a wide range of applications in instrumentation and communication systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW General Purpose Amplifier - MAAM-011238-DIE - Richardson RFPD
Downers Grove, IL, United States
mmW General Purpose Amplifier
MAAM-011238-DIE
mmW General Purpose Amplifier MAAM-011238-DIE
MAAM-011238-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 67.5 GHz. The amplifier provides 14 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power @ 30 GHz. It is matched to 50 Ω with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6V and 135 mA. MAAM-011238-DIE is suitable for a wide range of applications in instrumentation and communication systems.

MAAM-011238-DIE is an easy-to-use, wideband amplifier that operates from 100 kHz to 67.5 GHz. The amplifier provides 14 dB gain, 4.5 dB noise figure and 20 dBm of P3dB output power @ 30 GHz. It is matched to 50 Ω with typical return loss better than 12 dB. The amplifier requires only positive bias voltages and would typically be operated at 6V and 135 mA.

MAAM-011238-DIE is suitable for a wide range of applications in instrumentation and communication systems.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011238-DIE
RF and Wireless - RF Amplifiers MAAM-011238-DIE
IC RF AMP GPS 100KHZ-50GHZ DIE

IC RF AMP GPS 100KHZ-50GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAM-011238-DIE MAAM-011238-DIE
Product Name mmW General Purpose Amplifier RF and Wireless - RF Amplifiers
Frequency Range 0.1000 to 67500 MHz 0.1000 to 50000 MHz
Maximum Gain 14 dB 11 dB
Output Power 17.6 dBm
Noise Figure 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA725L6E6327FTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers