MACOM Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit... | |
| MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces... | |
| MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. | |
| MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide... | |
| MACOMs Mounting Capacitors are designed for transient protection for MICs and FETs. Since the capacitor substrate is silicon, it provides an optimum match both thermally and mechanically with the device... |