MACOM RF Amplifiers MAAL-011198-TR1000

Description
AMPLIFIER,LNA,32-37G HZ,2MM,1K RE
Request a Quote Datasheet
Description
AMPLIFIER,LNA,32-37G HZ,2MM,1K RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011198-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
AMPLIFIER,LNA,32-37G HZ,2MM,1K RE

AMPLIFIER,LNA,32-37GHZ,2MM,1K RE

Buy Now Datasheet
RF & MW LNA - MAAL-011198-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAL-011198-TR1000TR-ND MAAL-011198-TR1000
Product Name RF Amplifiers RF & MW LNA
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications General Purpose
Frequency Range 32000 to 37000 MHz 32000 to 37000 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1314D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-20-3000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details