MACOM RF Amplifiers MAAM-011109-TR1000

Description
RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1284-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1284-6-ND
RF Amplifiers 1465-1284-6-ND
RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)

RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-1284-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1284-2-ND
RF Amplifiers 1465-1284-2-ND
RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)

RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-1284-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1284-1-ND
RF Amplifiers 1465-1284-1-ND
RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)

RF Amplifier IC General Purpose 10MHz ~ 40GHz 9-LGA (5x5)

Buy Now Datasheet
mmW General Purpose Amplifier - MAAM-011109-TR1000 - Richardson RFPD
Downers Grove, IL, United States
mmW General Purpose Amplifier
MAAM-011109-TR1000
mmW General Purpose Amplifier MAAM-011109-TR1000
The MAAM-011109 is an easy-to-use, widebandamplifier that operates from 10 MHz - 40 GHz. Thedevice features 13 dB gain and +18 dBm of outputpower. Matching is 50 Ω with typical return lossbetter than 15 dB. This amplifier requires dual DCsupplies: 5 V (190 mA) and a low current–5 V (<1> The MAAM-011109 integrates an ultra-broadbandbias choke, DC blocking and bypass capacitors.Other features include a gate bias adjust pin tochange current setting for power or temperature, again trim control pin that allows 15 dB of gain control(0 to -1V), and a temperature compensated detectorpin that provides a DC voltage in relation to outputpower. The MAAM-011109 is ideally suited for anyapplication that requires 50 Ω gain from 10 MHz to40 GHz. It is useful in applications where theincoming signal varies over a broad bandwidth suchas laboratory, instrumentation, and defenseapplications.

The MAAM-011109 is an easy-to-use, widebandamplifier that operates from 10 MHz - 40 GHz. Thedevice features 13 dB gain and +18 dBm of outputpower. Matching is 50 Ω with typical return lossbetter than 15 dB. This amplifier requires dual DCsupplies: 5 V (190 mA) and a low current–5 V (<1>

The MAAM-011109 integrates an ultra-broadbandbias choke, DC blocking and bypass capacitors.Other features include a gate bias adjust pin tochange current setting for power or temperature, again trim control pin that allows 15 dB of gain control(0 to -1V), and a temperature compensated detectorpin that provides a DC voltage in relation to outputpower.

The MAAM-011109 is ideally suited for anyapplication that requires 50 Ω gain from 10 MHz to40 GHz. It is useful in applications where theincoming signal varies over a broad bandwidth suchas laboratory, instrumentation, and defenseapplications.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1018125-MAAM-011109-TR1000
RF/IF and RFID - RF Amplifiers 1018125-MAAM-011109-TR1000
Win Source Part Number: 1018125-MAAM-011109- TR1000 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 10MHz ~ 40GHz Gain: 13dB Noise Figure: 3.5dB Current - Supply: 190mA P1dB: 17dBm RF Type: General Purpose Voltage - Supply: ±5V Package / Case: 9-LLGA Supplier Device Package: 9-LGA (5x5) ECCN: MMIC 3A001B2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1284-2,1465-128 4-1,1465-1284-6 Base Product Number: MAAM-011109

Win Source Part Number: 1018125-MAAM-011109-TR1000
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 10MHz ~ 40GHz
Gain: 13dB
Noise Figure: 3.5dB
Current - Supply: 190mA
P1dB: 17dBm
RF Type: General Purpose
Voltage - Supply: ±5V
Package / Case: 9-LLGA
Supplier Device Package: 9-LGA (5x5)
ECCN: MMIC 3A001B2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1284-2,1465-1284-1,1465-1284-6
Base Product Number: MAAM-011109

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011109-TR1000
IC RF AMP GPS 10MHZ-40GHZ 9LGA

IC RF AMP GPS 10MHZ-40GHZ 9LGA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1284-6-ND MAAM-011109-TR1000 1018125-MAAM-011109-TR1000 MAAM-011109-TR1000
Product Name RF Amplifiers mmW General Purpose Amplifier RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 10 to 40000 MHz 10 to 40000 MHz 10 to 40000 MHz 10 to 40000 MHz
Minimum Gain 13 dB 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details
Low Noise Amplifiers - NLA-500-18000-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details