MACOM RF Amplifiers A66-1

Description
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A66-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A66-1-ND
RF Amplifiers 1465-A66-1-ND
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1.2GHz TO-8

Buy Now Datasheet
Gain Block - A66-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A66-1
Gain Block A66-1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A66-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A66-1
RF and Wireless - RF Amplifiers A66-1
IC RF AMP GPS 5MHZ-1.2GHZ TO8

IC RF AMP GPS 5MHZ-1.2GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A66-1-ND A66-1 A66-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1200 MHz 10 to 1000 MHz 5 to 1200 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 26 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50Ω - ZHL-100W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 45 C (-4 to 113 F)
Frequency Range 800 to 1000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details