MACOM RF Amplifiers AMC-147-SMA

Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-AMC-147-SMA-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AMC-147-SMA-ND
RF Amplifiers 1465-AMC-147-SMA-ND
RF Amplifier IC General Purpose 3MHz ~ 500MHz

RF Amplifier IC General Purpose 3MHz ~ 500MHz

Buy Now Datasheet
Downers Grove, IL, United States
Gain Block
AMC-147-SMA
Gain Block AMC-147-SMA
MACOM's AM-147 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimize. The ground plane on the PC board should be configured to remove heat from under the package. AM-147 is ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-147 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimize. The ground plane on the PC board should be configured to remove heat from under the package. AM-147 is ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AMC-147-SMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMC-147-SMA
RF and Wireless - RF Amplifiers AMC-147-SMA
IC RF AMP GPS 3MHZ-500MHZ

IC RF AMP GPS 3MHZ-500MHZ

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-AMC-147-SMA-ND AMC-147-SMA AMC-147-SMA
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 500 MHz 10 to 500 MHz 3 to 500 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers