MACOM RF Amplifiers - MAALSS0043 MAALSS0043

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310474-MAALSS0043 Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310474-MAALSS0043 Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAALSS0043
310474-MAALSS0043
RF Amplifiers - MAALSS0043 310474-MAALSS0043
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310474-MAALSS0043 Packaging: Reel - TR Frequency: 800MHz to 1GHz Gain: 16dB Noise Figure: 1.2dB P1dB: 16.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 80mA

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 310474-MAALSS0043
Packaging: Reel - TR
Frequency: 800MHz to 1GHz
Gain: 16dB
Noise Figure: 1.2dB
P1dB: 16.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 80mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 310474-MAALSS0043
Product Name RF Amplifiers - MAALSS0043
Applications RF Microwave
Frequency Range 800 to 1000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG503-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers - AGB3301RS24Q1 - 1142917-AGB3301RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 3000 MHz
Minimum Gain 15 dB
View Details
3 suppliers