MACOM RF & MW Driver Amplifier MAAM-009560-TR3000

Description
RF Driver Amplifier; 250-4000 MHz. MACOM's MAAM-009560 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity performance over a >20 dB dynamic range, as well as featuring high gain in a lead-free miniature SOT-89 surface mount plastic package. The device runs off a single +5 volt supply and draws 230 mA typically. The MAAM-009560 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.
Request a Quote Datasheet
Description
RF Driver Amplifier; 250-4000 MHz. MACOM's MAAM-009560 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity performance over a >20 dB dynamic range, as well as featuring high gain in a lead-free miniature SOT-89 surface mount plastic package. The device runs off a single +5 volt supply and draws 230 mA typically. The MAAM-009560 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MAAM-009560-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MAAM-009560-TR3000
RF & MW Driver Amplifier MAAM-009560-TR3000
RF Driver Amplifier; 250-4000 MHz. MACOM's MAAM-009560 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity performance over a >20 dB dynamic range, as well as featuring high gain in a lead-free miniature SOT-89 surface mount plastic package. The device runs off a single +5 volt supply and draws 230 mA typically. The MAAM-009560 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.

RF Driver Amplifier; 250-4000 MHz. MACOM's MAAM-009560 RF driver amplifier is a GaAs MMIC which exhibits exceptional linearity performance over a >20 dB dynamic range, as well as featuring high gain in a lead-free miniature SOT-89 surface mount plastic package. The device runs off a single +5 volt supply and draws 230 mA typically. The MAAM-009560 is fabricated using an HBT process to realize low current and high linearity. The process features full passivation for increased performance and reliability.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MAAM-009560-TR3000
880917-MAAM-009560-TR3000
RF Amplifiers - MAAM-009560-TR3000 880917-MAAM-009560-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880917-MAAM-009560-T R3000 Features: RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Family Name: MAAM-009560 Categories: RF/IF and RFID Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8542.33.0001 Other Part Number: 1465-1276-1, 1465-1276-6, 1465-1276-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880917-MAAM-009560-TR3000
Features: RF Amplifier IC General Purpose 250MHz ~ 4GHz SOT-89-3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Family Name: MAAM-009560
Categories: RF/IF and RFID
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8542.33.0001
Other Part Number: 1465-1276-1, 1465-1276-6, 1465-1276-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-009560-TR3000
IC AMP GPS 250MHZ-4GHZ SOT89-3

IC AMP GPS 250MHZ-4GHZ SOT89-3

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-009560-TR3000 880917-MAAM-009560-TR3000 MAAM-009560-TR3000
Product Name RF & MW Driver Amplifier RF Amplifiers - MAAM-009560-TR3000 RF and Wireless - RF Amplifiers
Frequency Range 250 to 4000 MHz 250 to 4000 MHz
Maximum Gain 14.25 dB 15 dB
Output Power 28.5 dBm
Noise Figure 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG303-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Specs
Frequency Range 50 to 1218 MHz
Minimum Gain ? to 13.2 dB
Maximum Gain 13.2 dB
View Details