MACOM RF Amplifiers A101

Description
RF Amplifier IC General Purpose 3MHz ~ 120MHz TO-8B
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 120MHz TO-8B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A101-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A101-ND
RF Amplifiers 1465-A101-ND
RF Amplifier IC General Purpose 3MHz ~ 120MHz TO-8B

RF Amplifier IC General Purpose 3MHz ~ 120MHz TO-8B

Buy Now Datasheet
RF & MW Driver Amplifier - A101 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
A101
RF & MW Driver Amplifier A101
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure and high linearity. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This push-pull cascade design offers the benefits of low noise figure and high linearity. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A101
RF and Wireless - RF Amplifiers A101
IC RF AMP GPS 3MHZ-120MHZ TO8B

IC RF AMP GPS 3MHZ-120MHZ TO8B

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A101-ND A101 A101
Product Name RF Amplifiers RF & MW Driver Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 120 MHz 5 to 100 MHz 3 to 120 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details