MACOM Linear Amplifiers

Description
At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation for a wide range of both linear and saturated applications, including network infrastructure, radar, test and measurement and communication systems. Many of the power amplifiers include an on-chip temperature-compensa ted detector. Power amplifiers offer power up to 15W of power and are offered in a variety of package types for different applications.
Description
At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation for a wide range of both linear and saturated applications, including network infrastructure, radar, test and measurement and communication systems. Many of the power amplifiers include an on-chip temperature-compensa ted detector. Power amplifiers offer power up to 15W of power and are offered in a variety of package types for different applications.

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifiers -  - MACOM
Lowell, MA, USA
Linear Amplifiers
Linear Amplifiers
At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation for a wide range of both linear and saturated applications, including network infrastructure, radar, test and measurement and communication systems. Many of the power amplifiers include an on-chip temperature-compensa ted detector. Power amplifiers offer power up to 15W of power and are offered in a variety of package types for different applications.

At MACOM we design, manufacture, and support a wide variety of power amplifiers for RF, microwave, and millimeter wave applications. Our Power amplifiers cover 40 KHz to 90 GHz operation for a wide range of both linear and saturated applications, including network infrastructure, radar, test and measurement and communication systems. Many of the power amplifiers include an on-chip temperature-compensated detector. Power amplifiers offer power up to 15W of power and are offered in a variety of package types for different applications.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name Linear Amplifiers
Applications RF Microwave
Operating Temperature 55 to 100 C (131 to 212 F)
Frequency Range 50 to 86000 MHz
Minimum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details