MACOM Gain Block A1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A1
Gain Block A1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Amplifiers - 1465-A1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A1-ND
RF Amplifiers 1465-A1-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number A1 1465-A1-ND
Product Name Gain Block RF Amplifiers
Frequency Range 1 to 600 MHz 1 to 600 MHz
Maximum Gain 16 dB 16 dB
Output Power -1 dBm -1 dBm
Noise Figure 2.4 dB 2.4 dB
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Ceramic - RAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -54 to 100 C (-65 to 212 F)
Frequency Range 2000 MHz
View Details
2 suppliers
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details