MACOM RF Amplifiers A36-2

Description
RF Amplifier IC General Purpose 100MHz ~ 2.7GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 2.7GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A36-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A36-2-ND
RF Amplifiers 1465-A36-2-ND
RF Amplifier IC General Purpose 100MHz ~ 2.7GHz TO-8

RF Amplifier IC General Purpose 100MHz ~ 2.7GHz TO-8

Buy Now Datasheet
Gain Block - A36-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A36-2
Gain Block A36-2
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A36-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A36-2
RF and Wireless - RF Amplifiers A36-2
IC RF AMP GPS 100MHZ-2.7GHZ TO8

IC RF AMP GPS 100MHZ-2.7GHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A36-2-ND A36-2 A36-2
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 2700 MHz 100 to 2600 MHz 100 to 2700 MHz
Minimum Gain 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-5R183+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details