MACOM Gain Block AM-131-PIN

Description
MACOM's AM-131 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package AM-131 is ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote Datasheet
Description
MACOM's AM-131 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package AM-131 is ideally suited for use where a high intercept, high reliability amplifier is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - AM-131-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AM-131-PIN
Gain Block AM-131-PIN
MACOM's AM-131 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package AM-131 is ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-131 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8 package. Due to the internal power dissipation the thermal rise minimized. The ground plane on the PC board should be configured to remove heat from under the package AM-131 is ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site Datasheet
RF Amplifiers - 1465-AM-131-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AM-131-PIN-ND
RF Amplifiers 1465-AM-131-PIN-ND
RF Amplifier IC General Purpose 5MHz ~ 500MHz TO-8-1

RF Amplifier IC General Purpose 5MHz ~ 500MHz TO-8-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AM-131-PIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AM-131-PIN
RF and Wireless - RF Amplifiers AM-131-PIN
IC RF AMP GPS 5MHZ-500MHZ TO8-1

IC RF AMP GPS 5MHZ-500MHZ TO8-1

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number AM-131-PIN 1465-AM-131-PIN-ND AM-131-PIN
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz 5 to 500 MHz 5 to 500 MHz
Maximum Gain 10 dB 11.5 dB 11.5 dB
Output Power 19 dBm 19 dBm
Noise Figure 3.5 dB 4 dB
Output Intercept Point (IP3) 32 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details