CMPA5259100S is a 100W package MMIC HPA utilizing high performance, 50V GaN on SiC production process. The CMPA5259100S operates from 5.0-5.9 GHz and supports both defense and commercial-related radar applications. The CMPA5259100S achieves 100W of saturated output power with 25 dB of large signal gain and very high power-added efficiency under pulsed operation.
100W, GAN MMIC POWER AMPLIFIER,
100W, GAN MMIC POWER AMPLIFIER,
100W, GAN MMIC POWER AMPLIFIER,
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA5259100S | 1465-CMPA5259100STR-ND |
| Product Name | RF & MW Power Amplifier | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 5000 to 5900 MHz | 5000 to 5900 MHz |
| Maximum Gain | 25 dB | 25 dB |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad |