MACOM RF and Wireless - RF Amplifiers MAAL-008624-TR3000

Description
IC RF AMP CELL 400-500MHZ 8SOIC
Description
IC RF AMP CELL 400-500MHZ 8SOIC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers MAAL-008624-TR3000
IC RF AMP CELL 400-500MHZ 8SOIC

IC RF AMP CELL 400-500MHZ 8SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MAAL-008624-TR3000
Product Name RF and Wireless - RF Amplifiers
Frequency Range 400 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module - SKY5A2105 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5855 to 5925 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details