MACOM RF & MW LNA MAAL-011141-TR0500

Description
The MAAL-011141 is an easy to use, wideband low noise distributed amplifier die. It operates from DC to 28 GHz and provides 17.5 dB of linear gain, 16 dBm of P1dB and 1.4 dB of noise figure at 8 GHz. The input and output are fully matched to 50 Ohm with typical return loss >15 dB. This amplifier employs an active termination circuit to achieve a lower noise figure at the lower end of the frequency range than is possible using traditional resistive termination techniques. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability. The MAAL-011141 can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, EW, ECM, and Radar applications.
Request a Quote Datasheet
Description
The MAAL-011141 is an easy to use, wideband low noise distributed amplifier die. It operates from DC to 28 GHz and provides 17.5 dB of linear gain, 16 dBm of P1dB and 1.4 dB of noise figure at 8 GHz. The input and output are fully matched to 50 Ohm with typical return loss >15 dB. This amplifier employs an active termination circuit to achieve a lower noise figure at the lower end of the frequency range than is possible using traditional resistive termination techniques. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability. The MAAL-011141 can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, EW, ECM, and Radar applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011141-TR0500 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011141 is an easy to use, wideband low noise distributed amplifier die. It operates from DC to 28 GHz and provides 17.5 dB of linear gain, 16 dBm of P1dB and 1.4 dB of noise figure at 8 GHz. The input and output are fully matched to 50 Ohm with typical return loss >15 dB. This amplifier employs an active termination circuit to achieve a lower noise figure at the lower end of the frequency range than is possible using traditional resistive termination techniques. This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability. The MAAL-011141 can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, EW, ECM, and Radar applications.

The MAAL-011141 is an easy to use, wideband low noise distributed amplifier die. It operates from DC to 28 GHz and provides 17.5 dB of linear gain, 16 dBm of P1dB and 1.4 dB of noise figure at 8 GHz. The input and output are fully matched to 50 Ohm with typical return loss >15 dB.

This amplifier employs an active termination circuit to achieve a lower noise figure at the lower end of the frequency range than is possible using traditional resistive termination techniques.

This product is fabricated using a GaAs pHEMT process which features full passivation for enhanced reliability.

The MAAL-011141 can be used as a low noise amplifier stage or as a driver stage in higher power applications. This device is ideally suited for Test and Measurement, EW, ECM, and Radar applications.

Supplier's Site Datasheet
RF Amplifiers - 1465-1864-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1864-2-ND
RF Amplifiers 1465-1864-2-ND
RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)

RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-1864-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1864-1-ND
RF Amplifiers 1465-1864-1-ND
RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)

RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)

Buy Now Datasheet
RF Amplifiers - 1465-1864-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1864-6-ND
RF Amplifiers 1465-1864-6-ND
RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)

RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1341540-MAAL-011141-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1341540-MAAL-011141-TR0500
RF and Wireless - RF Amplifiers 1341540-MAAL-011141-TR0500
Win Source Part Number: 1341540-MAAL-011141- TR0500 Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 500 Test Frequency: 26.5GHz Frequency: 0Hz ~ 28GHz Gain: 17.5dB Noise Figure: 3.4dB Current - Supply: 60mA ~ 100mA P1dB: 12dBm RF Type: Radar Voltage - Supply: 5V ~ 6V Mounting Type: Surface Mount Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-AQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Base Product Number: MAAL-011141

Win Source Part Number: 1341540-MAAL-011141-TR0500
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Standard Package: 500
Test Frequency: 26.5GHz
Frequency: 0Hz ~ 28GHz
Gain: 17.5dB
Noise Figure: 3.4dB
Current - Supply: 60mA ~ 100mA
P1dB: 12dBm
RF Type: Radar
Voltage - Supply: 5V ~ 6V
Mounting Type: Surface Mount
Package / Case: 32-LFQFN Exposed Pad
Supplier Device Package: 32-AQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Base Product Number: MAAL-011141

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAAL-011141-TR0500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011141-TR0500
RF and Wireless - RF Amplifiers MAAL-011141-TR0500
IC RF AMP RADAR 0HZ-28GHZ 32AQFN

IC RF AMP RADAR 0HZ-28GHZ 32AQFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAL-011141-TR0500 1465-1864-2-ND 1341540-MAAL-011141-TR0500 MAAL-011141-TR0500
Product Name RF & MW LNA RF Amplifiers RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 28000 MHz 0.0 to 28000 MHz 0.0 to 28000 MHz 0.0 to 28000 MHz
Maximum Gain 17.5 dB 17.5 dB 17.5 dB 17.5 dB
Output Power 15.5 dBm 12 dBm
Noise Figure 1.5 dB 3.4 dB 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2407ERS7P2 - 086115-ACA2407ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 750 to 870 MHz
Minimum Gain 21.3 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details