MACOM RF Amplifiers EA53-2

Description
RF Amplifier IC General Purpose 2MHz ~ 600MHz TO-5
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 600MHz TO-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-EA53-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-EA53-2-ND
RF Amplifiers 1465-EA53-2-ND
RF Amplifier IC General Purpose 2MHz ~ 600MHz TO-5

RF Amplifier IC General Purpose 2MHz ~ 600MHz TO-5

Buy Now Datasheet
RF and Wireless - RF Amplifiers - EA53-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
EA53-2
RF and Wireless - RF Amplifiers EA53-2
IC RF AMP GPS 2MHZ-600MHZ TO5

IC RF AMP GPS 2MHZ-600MHZ TO5

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-EA53-2-ND EA53-2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 600 MHz 2 to 600 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-55-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 55 dB
View Details
Specs
Applications RF Microwave
View Details