MACOM RF & MW Power Amplifier CMPA1E1F060D

Description
The CMPA1E1F060 MMIC HPA family supports up to 60 W utilizing The high performance, 0.15um GaN on SiC production process. The product family operates from 13.4 - 15.5 GHz and targets lower Ku-band radar applications, as well as, satellite uplinks and common datalink applications. Under saturation, the CMPA1E1F060 family achieves 60 W of typical output power with 26 dB of large signal gain and offered in multiple platforms. Targeting an IM3 level of -25 dBc or better, this HPA delivers 25 W of output power with 31 dB of gain while maintaining high efficiency. The CMPA1E1F060 family provides superior RF performance and thermal management and is offered in bare die and flange package solutions allowing the user to optimize their SWaP-C analysis in meeting next generation requirements.
Request a Quote Datasheet
Description
The CMPA1E1F060 MMIC HPA family supports up to 60 W utilizing The high performance, 0.15um GaN on SiC production process. The product family operates from 13.4 - 15.5 GHz and targets lower Ku-band radar applications, as well as, satellite uplinks and common datalink applications. Under saturation, the CMPA1E1F060 family achieves 60 W of typical output power with 26 dB of large signal gain and offered in multiple platforms. Targeting an IM3 level of -25 dBc or better, this HPA delivers 25 W of output power with 31 dB of gain while maintaining high efficiency. The CMPA1E1F060 family provides superior RF performance and thermal management and is offered in bare die and flange package solutions allowing the user to optimize their SWaP-C analysis in meeting next generation requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA1E1F060D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA1E1F060D
RF & MW Power Amplifier CMPA1E1F060D
The CMPA1E1F060 MMIC HPA family supports up to 60 W utilizing The high performance, 0.15um GaN on SiC production process. The product family operates from 13.4 - 15.5 GHz and targets lower Ku-band radar applications, as well as, satellite uplinks and common datalink applications. Under saturation, the CMPA1E1F060 family achieves 60 W of typical output power with 26 dB of large signal gain and offered in multiple platforms. Targeting an IM3 level of -25 dBc or better, this HPA delivers 25 W of output power with 31 dB of gain while maintaining high efficiency. The CMPA1E1F060 family provides superior RF performance and thermal management and is offered in bare die and flange package solutions allowing the user to optimize their SWaP-C analysis in meeting next generation requirements.

The CMPA1E1F060 MMIC HPA family supports up to 60 W utilizing The high performance, 0.15um GaN on SiC production process. The product family operates from 13.4 - 15.5 GHz and targets lower Ku-band radar applications, as well as, satellite uplinks and common datalink applications. Under saturation, the CMPA1E1F060 family achieves 60 W of typical output power with 26 dB of large signal gain and offered in multiple platforms. Targeting an IM3 level of -25 dBc or better, this HPA delivers 25 W of output power with 31 dB of gain while maintaining high efficiency. The CMPA1E1F060 family provides superior RF performance and thermal management and is offered in bare die and flange package solutions allowing the user to optimize their SWaP-C analysis in meeting next generation requirements.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CMPA1E1F060D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details