RF Amplifier IC General Purpose 1.5GHz ~ 1.6GHz 8-SOIC
MAALSS0044 is a high performance GaAs MMIC low noise amplifier in a lead-free SOIC-8 surface mount package. The MAALSS0044 employs a fully monolithic design which eliminates the need for external tuning networks. It can be biased using 3 or 5 volt supplies and has an option for biasing at higher currents for increased dynamic range. The MAALSS0044 is ideally suited for use where low noise figure, high gain, high dynamic range and low power consumption are required. Typical applications include receiver front ends in the Global Positioning System (GPS) and Japanese Personal Digital Cellular (PDC-1500) markets, as well as standard gain blocks, buffer amps, driver amps and IF amps in both fixed and portable systems. MACOM's MAALSS0044 is fabricated using a mature 0.5-micron gate length GaAs process. The process features full passivation for increased performance reliability.
IC AMP GPS 1.5GHZ-1.6GHZ 8SOIC
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-1266-2-ND | MAALSS0044TR-3000 | MAALSS0044TR-3000 |
| Product Name | RF Amplifiers | RF & MW LNA | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier | |
| Applications | General Purpose | ||
| Frequency Range | 1500 to 1600 MHz | 1500 to 1600 MHz | 1500 to 1600 MHz |
| Minimum Gain | 21 dB | ? to 21 dB | |
| Maximum Gain | 21 dB | 21 dB | 21 dB |