MACOM RF Amplifiers - MAAL-009120-TR3000 MAAL-009120-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880915-MAAL-009120-T R3000 Features: RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: MAAL-009120 Categories: RF/IF and RFID Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.33.0001 Other Part Number: 1465-1257-6, 1465-1257-1, 1465-1257-2
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880915-MAAL-009120-T R3000 Features: RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: MAAL-009120 Categories: RF/IF and RFID Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.33.0001 Other Part Number: 1465-1257-6, 1465-1257-1, 1465-1257-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MAAL-009120-TR3000
880915-MAAL-009120-TR3000
RF Amplifiers - MAAL-009120-TR3000 880915-MAAL-009120-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880915-MAAL-009120-T R3000 Features: RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: MAAL-009120 Categories: RF/IF and RFID Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.33.0001 Other Part Number: 1465-1257-6, 1465-1257-1, 1465-1257-2

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880915-MAAL-009120-TR3000
Features: RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: MAAL-009120
Categories: RF/IF and RFID
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.33.0001
Other Part Number: 1465-1257-6, 1465-1257-1, 1465-1257-2

Buy Now Datasheet
RF Amplifiers - 1465-1257-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1257-1-ND
RF Amplifiers 1465-1257-1-ND
RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6

RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 1465-1257-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1257-6-ND
RF Amplifiers 1465-1257-6-ND
RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6

RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6

Buy Now Datasheet
RF Amplifiers - 1465-1257-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1257-2-ND
RF Amplifiers 1465-1257-2-ND
RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6

RF Amplifier IC General Purpose 70MHz ~ 3GHz SC-70-6

Buy Now Datasheet
Gain Block - MAAL-009120-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage self-biased design featuring a convenient 50 Ohm input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.

Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage self-biased design featuring a convenient 50 Ohm input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAL-009120-TR3000
IC RF AMP GPS 70MHZ-3GHZ SC70-6

IC RF AMP GPS 70MHZ-3GHZ SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 880915-MAAL-009120-TR3000 1465-1257-1-ND MAAL-009120-TR3000 MAAL-009120-TR3000
Product Name RF Amplifiers - MAAL-009120-TR3000 RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Package Type Surface Mount; SC-70-6 Surface Mount; 6-TSSOP, SC-88, SOT-363 SOT-363
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 70 to 3000 MHz 500 to 3000 MHz 70 to 3000 MHz
Minimum Gain 11.2 dB ? to 11.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz Power Doubler Hybrid Amplifier - ACA2786 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Noise Figure 7.5 dB
Operating current   0.4300 amps
View Details
RF Amplifiers - 2312-QPB8896TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz
View Details
2 suppliers
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details