CMP2560025D is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC contains a two-stage reactively matched amplifier design approach enabling very wide bandwidths to be achieved.
25W, GAN MMIC POWER AMPLIFIER, 2
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA2560025D | CMPA2560025D |
| Product Name | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | |
| Frequency Range | 2500 to 6000 MHz | 2500 to 6000 MHz |
| Maximum Gain | 25 dB | 23.1 dB |