CMPA5259050F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency, high gain, and wide bandwidth capabilities, which makes CMPA5259050F ideal for 5.2 - 5.9 GHz Radar amplifier applications. The transistor is supplied in a 0.5 inch square ceramic/metal flange package.
RF Amplifier IC Radar 5.2GHz ~ 5.9GHz 440219
IC AMP RADAR 5.2-5.9GHZ 440219
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA5259050F | 1465-CMPA5259050F-ND | CMPA5259050F |
| Product Name | RF & MW Power Amplifier | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 5200 to 5900 MHz | 5200 to 5900 MHz | 5200 to 5900 MHz |
| Maximum Gain | 30.8 dB | 31 dB | 31 dB |
| Package Type | Flanged | 440219 |