MACOM Broadband/CATV (75 Ohm) LNA MAAL-011139-TR1000

Description
The MAAL-011139 is an RF amplifier assembled in a SOT-89 plastic package. In a 75 Ohm CATV application, the amplifier provides 21.5 dB of flat gain while biased from 3 to 5 volts. The amplifier provides superior noise figure while maintaining excellent return losses. Gain and current may be optimized with adjustment of external component values. The MAAL-011139 provides high gain, low noise and low distortion making it ideally suited as input stage for fiber-to-the-home (FTTh) applications and other 75 Ohm infrastructure applications. It can support both upstream (5 - 204 MHz) and downstream (45 - 1218 MHz) CATV operation. The MAAL-011139 can also be matched into a 50 Ohm system. In a broadband 50 - 2000 MHz application, the amplifier provides 17 dB of flat gain. The MAAL-011139 offers 17 dB of available gain beyond 4 GHz.
Request a Quote Datasheet
Description
The MAAL-011139 is an RF amplifier assembled in a SOT-89 plastic package. In a 75 Ohm CATV application, the amplifier provides 21.5 dB of flat gain while biased from 3 to 5 volts. The amplifier provides superior noise figure while maintaining excellent return losses. Gain and current may be optimized with adjustment of external component values. The MAAL-011139 provides high gain, low noise and low distortion making it ideally suited as input stage for fiber-to-the-home (FTTh) applications and other 75 Ohm infrastructure applications. It can support both upstream (5 - 204 MHz) and downstream (45 - 1218 MHz) CATV operation. The MAAL-011139 can also be matched into a 50 Ohm system. In a broadband 50 - 2000 MHz application, the amplifier provides 17 dB of flat gain. The MAAL-011139 offers 17 dB of available gain beyond 4 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAL-011139-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAL-011139-TR1000
Broadband/CATV (75 Ohm) LNA MAAL-011139-TR1000
The MAAL-011139 is an RF amplifier assembled in a SOT-89 plastic package. In a 75 Ohm CATV application, the amplifier provides 21.5 dB of flat gain while biased from 3 to 5 volts. The amplifier provides superior noise figure while maintaining excellent return losses. Gain and current may be optimized with adjustment of external component values. The MAAL-011139 provides high gain, low noise and low distortion making it ideally suited as input stage for fiber-to-the-home (FTTh) applications and other 75 Ohm infrastructure applications. It can support both upstream (5 - 204 MHz) and downstream (45 - 1218 MHz) CATV operation. The MAAL-011139 can also be matched into a 50 Ohm system. In a broadband 50 - 2000 MHz application, the amplifier provides 17 dB of flat gain. The MAAL-011139 offers 17 dB of available gain beyond 4 GHz.

The MAAL-011139 is an RF amplifier assembled in a SOT-89 plastic package. In a 75 Ohm CATV application, the amplifier provides 21.5 dB of flat gain while biased from 3 to 5 volts. The amplifier provides superior noise figure while maintaining excellent return losses. Gain and current may be optimized with adjustment of external component values.

The MAAL-011139 provides high gain, low noise and low distortion making it ideally suited as input stage for fiber-to-the-home (FTTh) applications and other 75 Ohm infrastructure applications. It can support both upstream (5 - 204 MHz) and downstream (45 - 1218 MHz) CATV operation.

The MAAL-011139 can also be matched into a 50 Ohm system. In a broadband 50 - 2000 MHz application, the amplifier provides 17 dB of flat gain. The MAAL-011139 offers 17 dB of available gain beyond 4 GHz.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MAAL-011139-TR1000
805491-MAAL-011139-TR1000
RF Amplifiers - MAAL-011139-TR1000 805491-MAAL-011139-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 805491-MAAL-011139-T R1000 Packaging: Reel Test Frequency: 45MHz ~ 1.218GHz Frequency: 5MHz ~ 4GHz Gain: 22.5dB Noise Figure: 1.4dB Current - Supply: 85mA P1dB: 19dBm RF Type: CATV Supplier Device Package: SOT-89 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5V

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 805491-MAAL-011139-TR1000
Packaging: Reel
Test Frequency: 45MHz ~ 1.218GHz
Frequency: 5MHz ~ 4GHz
Gain: 22.5dB
Noise Figure: 1.4dB
Current - Supply: 85mA
P1dB: 19dBm
RF Type: CATV
Supplier Device Package: SOT-89
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF Amplifiers - 1465-1834-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1834-2-ND
RF Amplifiers 1465-1834-2-ND
RF Amplifier IC CATV 5MHz ~ 4GHz SOT-89

RF Amplifier IC CATV 5MHz ~ 4GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 1465-1834-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1834-6-ND
RF Amplifiers 1465-1834-6-ND
RF Amplifier IC CATV 5MHz ~ 4GHz SOT-89

RF Amplifier IC CATV 5MHz ~ 4GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 1465-1834-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1834-1-ND
RF Amplifiers 1465-1834-1-ND
RF Amplifier IC CATV 5MHz ~ 4GHz SOT-89

RF Amplifier IC CATV 5MHz ~ 4GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAL-011139-TR1000
IC RF AMP CATV 5MHZ-4GHZ SOT89

IC RF AMP CATV 5MHZ-4GHZ SOT89

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAL-011139-TR1000 805491-MAAL-011139-TR1000 1465-1834-2-ND MAAL-011139-TR1000
Product Name Broadband/CATV (75 Ohm) LNA RF Amplifiers - MAAL-011139-TR1000 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 5 to 4000 MHz 5 to 4000 MHz 5 to 4000 MHz 5 to 4000 MHz
Maximum Gain 21.5 dB 22.5 dB 22.5 dB 22.5 dB
Noise Figure 1.4 dB 1.4 dB 1.4 dB
Output Intercept Point (IP3) 34 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1003P-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 8000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Isolated Analog Amplifier - Si8921AB-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details