MACOM RF Amplifiers A76-1

Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 600MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A76-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A76-1-ND
RF Amplifiers 1465-A76-1-ND
RF Amplifier IC General Purpose 3MHz ~ 600MHz TO-8

RF Amplifier IC General Purpose 3MHz ~ 600MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A76-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A76-1
RF and Wireless - RF Amplifiers A76-1
IC RF AMP GPS 3MHZ-600MHZ TO8

IC RF AMP GPS 3MHZ-600MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A76-1-ND A76-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 600 MHz 3 to 600 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω - HPA-20M2G7025+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 2700 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details