MACOM RF Amplifiers A70

Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A70-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A70-ND
RF Amplifiers 1465-A70-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 300MHz TO-8

Buy Now Datasheet
Gain Block - A70 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A70
Gain Block A70
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - A70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A70
RF and Wireless - RF Amplifiers A70
IC RF AMP GPS 10MHZ-300MHZ TO8

IC RF AMP GPS 10MHZ-300MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-A70-ND A70 A70
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 300 MHz 10 to 250 MHz 10 to 300 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4501TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, LTE, WCDMA
Frequency Range 4400 to 5000 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7229 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details