MACOM Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-011251-TR3000

Description
The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.
Request a Quote Datasheet
Description
The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Misc. Amplifier - MAAM-011251-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Misc. Amplifier
MAAM-011251-TR3000
Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-011251-TR3000
The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

The MAAM-011251 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 15 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure.

The amplifier provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011251-TR3000
Product Name Broadband/CATV (75 Ohm) Misc. Amplifier
Frequency Range 5 to 1218 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
SMT MMIC, Medium Power, Linear Amplifier, 400 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LNW+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers