MACOM RF Amplifiers CMM6004-SC-0G0T

Description
RF Amplifier IC General Purpose 50MHz ~ 3GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 3GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1216-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1216-2-ND
RF Amplifiers 1465-1216-2-ND
RF Amplifier IC General Purpose 50MHz ~ 3GHz SOT-89-3

RF Amplifier IC General Purpose 50MHz ~ 3GHz SOT-89-3

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - CMM6004-SC-0G0T
108712-CMM6004-SC-0G0T
RF Amplifiers - CMM6004-SC-0G0T 108712-CMM6004-SC-0G0T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 108712-CMM6004-SC-0G 0T Packaging: Reel - TR Frequency: 50MHz to 3GHz Gain: 14.5dB Noise Figure: 2.1dB P1dB: 23.5dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 150mA Alternative Parts (Cross-Reference): AH125-89G; CMM6004-SC; CMM6004-SC-0G00; CMM6004-SC-0G0T; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 108712-CMM6004-SC-0G0T
Packaging: Reel - TR
Frequency: 50MHz to 3GHz
Gain: 14.5dB
Noise Figure: 2.1dB
P1dB: 23.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 150mA
Alternative Parts (Cross-Reference): AH125-89G; CMM6004-SC; CMM6004-SC-0G00; CMM6004-SC-0G0T;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMM6004-SC-0G0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMM6004-SC-0G0T
RF and Wireless - RF Amplifiers CMM6004-SC-0G0T
IC RF AMP GPS 50MHZ-3GHZ SOT89-3

IC RF AMP GPS 50MHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1216-2-ND 108712-CMM6004-SC-0G0T CMM6004-SC-0G0T
Product Name RF Amplifiers RF Amplifiers - CMM6004-SC-0G0T RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 50 to 3000 MHz 50 to 3000 MHz 50 to 3000 MHz
Minimum Gain 14.5 dB 14.5 dB ? to 14.5 dB
Maximum Gain 14.5 dB 14.5 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz
Minimum Gain 14.5 to 15.1 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
2.4–2.5 GHz WLAN/Zigbee® Power Amplifier - SKY65006-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details