RF Amplifier IC 13.75GHz ~ 14.5GHz 440208
CMPA1D1E025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC) on a silicon carbide (SiC) substrate, using a 0.25 um gate length fabrication process. The Ku Band 25W MMIC is targeted for commercial Ku Band satellite communications applications. It offers high gain and superior efficiency while meets OQPSK linearity required for Satcom applications at 3dB backed off Psat operations. This Ku Band MMIC is available in a 10 lead, 25 mm x 9.9 mm metal/ceramic flanged package.
IC AMP 13.75GHZ-14.5GHZ 440208
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CMPA1D1E025F-ND | CMPA1D1E025F | CMPA1D1E025F |
| Product Name | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Frequency Range | 13750 to 14500 MHz | 13750 to 14500 MHz | 13750 to 14500 MHz |
| Minimum Gain | 24 dB | ? to 24 dB |