MACOM RF Amplifiers MAAM-011290-TR0500

Description
IC RF AMP VSAT 5GHZ-20GHZ 12AQFN
Request a Quote Datasheet
Description
IC RF AMP VSAT 5GHZ-20GHZ 12AQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-011290-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAM-011290-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAM-011290-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

Buy Now Datasheet
RF & MW Driver Amplifier - MAAM-011290-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MAAM-011290-TR0500
RF & MW Driver Amplifier MAAM-011290-TR0500
The MAAM-011290 is a 5 - 20 GHz MMIC amplifier with 20 dB small signal gain, PSAT of 20 dBm and high reverse isolation of 47 dB. The component requires only a single positive power supply.

The MAAM-011290 is a 5 - 20 GHz MMIC amplifier with 20 dB small signal gain, PSAT of 20 dBm and high reverse isolation of 47 dB. The component requires only a single positive power supply.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011290-TR0500
RF and Wireless - RF Amplifiers MAAM-011290-TR0500
IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

IC RF AMP VSAT 5GHZ-20GHZ 12AQFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-011290-TR0500CT-ND MAAM-011290-TR0500 MAAM-011290-TR0500
Product Name RF Amplifiers RF & MW Driver Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5000 to 20000 MHz 5000 to 20000 MHz 5000 to 20000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 20 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-4+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details