MACOM RF Amplifiers CA66-1

Description
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA66-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA66-1-ND
RF Amplifiers 1465-CA66-1-ND
RF Amplifier IC General Purpose 5MHz ~ 1.2GHz

RF Amplifier IC General Purpose 5MHz ~ 1.2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA66-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA66-1
RF and Wireless - RF Amplifiers CA66-1
IC RF AMP GPS 5MHZ-1.2GHZ

IC RF AMP GPS 5MHZ-1.2GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA66-1-ND CA66-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1200 MHz 5 to 1200 MHz
Minimum Gain 27.5 dB ? to 27.5 dB
Maximum Gain 27.5 dB 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-23000-40000-34-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 40000 MHz
Minimum Gain 34 dB
View Details
RF Amplifiers - 863-1882-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 2010 to 2025 MHz
View Details
3 suppliers