MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAM-010144-TR3000

Description
The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.
Request a Quote
Description
The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-010144-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-010144-TR3000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-010144-TR3000
The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.

The MAAM-010144 is a GaAs MESFET MMIC amplifier in a lead-free TSSOP-16LD exposed paddle package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 ? push-pull, low distortion, amplifier circuit.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010144-TR3000
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-30-3000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Minimum Gain 40 dB
View Details