MACOM RF Amplifiers MAAL-011234-TR1000

Description
MMIC,LNA,4MM HQFN-8LD, TR1000
Request a Quote Datasheet
Description
MMIC,LNA,4MM HQFN-8LD, TR1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAL-011234-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
MMIC,LNA,4MM HQFN-8LD, TR1000

MMIC,LNA,4MM HQFN-8LD, TR1000

Buy Now Datasheet
RF & MW LNA - MAAL-011234-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAL-011234-TR1000TR-ND MAAL-011234-TR1000
Product Name RF Amplifiers RF & MW LNA
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications General Purpose
Frequency Range 63.87 to 128 MHz 63.37 to 128 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1218 MHz, 20 dB GaAs Power Doubler Amplifier - QPB8808 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 1218 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers