MACOM RF Amplifiers - CMM1118-QT-0G0T CMM1118-QT-0G0T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 125245-CMM1118-QT-0G 0T Packaging: Reel - TR Frequency: 11GHz to 20GHz Gain: 20dB P1dB: 14dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5 V to 7 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 125245-CMM1118-QT-0G 0T Packaging: Reel - TR Frequency: 11GHz to 20GHz Gain: 20dB P1dB: 14dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5 V to 7 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - CMM1118-QT-0G0T
125245-CMM1118-QT-0G0T
RF Amplifiers - CMM1118-QT-0G0T 125245-CMM1118-QT-0G0T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 125245-CMM1118-QT-0G 0T Packaging: Reel - TR Frequency: 11GHz to 20GHz Gain: 20dB P1dB: 14dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5 V to 7 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 125245-CMM1118-QT-0G0T
Packaging: Reel - TR
Frequency: 11GHz to 20GHz
Gain: 20dB
P1dB: 14dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5 V to 7 V
Operating Supply Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - CMM1118-QT-0G0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMM1118-QT-0G0T
RF and Wireless - RF Amplifiers CMM1118-QT-0G0T
IC RF AMP GPS 11GHZ-20GHZ 16QFN

IC RF AMP GPS 11GHZ-20GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 125245-CMM1118-QT-0G0T CMM1118-QT-0G0T
Product Name RF Amplifiers - CMM1118-QT-0G0T RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 11000 to 20000 MHz 11000 to 20000 MHz
Minimum Gain 20 dB ? to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® GNSS L1 + L5 Dual-Frequency Low-Noise Amplifier Front-End Module with Post-Filter - SKY55951-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1164 to 1606 MHz
Minimum Gain 17 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details