MACOM Gain Block MAAL-009120-TR1000

Description
Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage self-biased design featuring a convenient 50 ? input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.
Request a Quote Datasheet
Description
Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage self-biased design featuring a convenient 50 ? input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - MAAL-009120-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage self-biased design featuring a convenient 50 ? input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.

Miniature Broadband Gain Stage. MACOM Technology's MAAL-009120 broadband gain stage is a GaAs MMIC amplifier in a lead-free SC70-6LD (SOT-363) surface mount plastic package. The MAAL-009120 employs a monolithic 1-stage self-biased design featuring a convenient 50 ? input/output impedance that minimizes the number of external components required. Its broadband design provides usable performance from 500 to 3000 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAL-009120-TR1000
Product Name Gain Block
Frequency Range 500 to 3000 MHz
Maximum Gain 14 dB
Output Power 18.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 2 MHz to 2000 MHz, 50Ω - ZFL-11AD+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers
Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details