MACOM RF Amplifiers - A611 A611

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 909049-A611 Series: A611 Features: RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8 Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Case / Package: TO-8 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 909049-A611 Series: A611 Features: RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8 Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Case / Package: TO-8 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - A611
909049-A611
RF Amplifiers - A611 909049-A611
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 909049-A611 Series: A611 Features: RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8 Package: Tray Package: TO-8 Style, 4 Lead Categories: RF/IF and RFID Case / Package: TO-8 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 909049-A611
Series: A611
Features: RF Amplifier IC General Purpose 2MHz ~ 700MHz TO-8
Package: Tray
Package: TO-8 Style, 4 Lead
Categories: RF/IF and RFID
Case / Package: TO-8
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A611 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A611
RF and Wireless - RF Amplifiers A611
IC RF AMP GPS 2MHZ-700MHZ TO8

IC RF AMP GPS 2MHZ-700MHZ TO8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 909049-A611 A611
Product Name RF Amplifiers - A611 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details