RF Amplifier IC General Purpose 20MHz ~ 550MHz TO-8
IC RF AMP GPS 20MHZ-550MHZ TO8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-LA7-ND | LA7 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 20 to 550 MHz | 20 to 550 MHz |
| Minimum Gain | 12.5 dB | ? to 12.5 dB |
| Maximum Gain | 12.5 dB | 12.5 dB |