MACOM RF Amplifiers A74-1

Description
RF Amplifier IC General Purpose 1MHz ~ 300MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 300MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A74-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A74-1-ND
RF Amplifiers 1465-A74-1-ND
RF Amplifier IC General Purpose 1MHz ~ 300MHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 300MHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A74-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A74-1
RF and Wireless - RF Amplifiers A74-1
IC RF AMP GPS 1MHZ-300MHZ TO8

IC RF AMP GPS 1MHZ-300MHZ TO8

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A74-1-ND A74-1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 300 MHz 1 to 300 MHz
Minimum Gain 31 dB ? to 31 dB
Maximum Gain 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 6000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-1H+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details