MACOM RF Amplifiers A26

Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A26-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A26-ND
RF Amplifiers 1465-A26-ND
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8

RF Amplifier IC General Purpose 10MHz ~ 1.6GHz TO-8

Buy Now Datasheet
Gain Block - A26 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A26
Gain Block A26
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A26-ND A26
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1600 MHz 10 to 1500 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
SMT MMIC, High Power Amplifier, 8 to 12 GHz, 50Ω - PMA5-123-3W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
LTE / 3G LNAs - BGA7H1BN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 2690 MHz
View Details